Radwell International Motor 52782484

Description
TIMING MOTOR 15AMP 115V 60HZ 60M. FREE 2 YEAR RADWELL WARRANTY
Description
TIMING MOTOR 15AMP 115V 60HZ 60M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 52782484 - Radwell International
Willingboro, NJ, United States
TIMING MOTOR 15AMP 115V 60HZ 60M. FREE 2 YEAR RADWELL WARRANTY

TIMING MOTOR 15AMP 115V 60HZ 60M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 52782484
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details