Radwell International Contactor 52666577

Description
CONTACTOR 16AMP 220-230V 50HZ 230-250V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 16AMP 220-230V 50HZ 230-250V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 52666577 - Radwell International
Willingboro, NJ, United States
Contactor
52666577
Contactor 52666577
CONTACTOR 16AMP 220-230V 50HZ 230-250V 60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 16AMP 220-230V 50HZ 230-250V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 52666577
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 75A Contactors - MC-75A-DC220V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
IEC 9 A Contactor - 100-C09EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details