Radwell International Solid State Overload/Relay 52295827

Description
THERMAL OVERLOAD 0.25-0.4AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD 0.25-0.4AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 52295827 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
52295827
Solid State Overload/Relay 52295827
THERMAL OVERLOAD 0.25-0.4AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD 0.25-0.4AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 52295827
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Reversing Contactor, 9A - MC-9B/R-DC24V - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
Number of Poles 3
View Details
IEC 9 A Contactor - 100-C09KN200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details