Radwell International Servo Motor 51951300

Description
DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR, 3 NM, 140 VOLTS, 30 AMP, 26 IN-LBS TORQUE, 2400 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR, 3 NM, 140 VOLTS, 30 AMP, 26 IN-LBS TORQUE, 2400 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51951300 - Radwell International
Willingboro, NJ, United States
Servo Motor
51951300
Servo Motor 51951300
DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR, 3 NM, 140 VOLTS, 30 AMP, 26 IN-LBS TORQUE, 2400 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR, 3 NM, 140 VOLTS, 30 AMP, 26 IN-LBS TORQUE, 2400 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 51951300
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details