Radwell International QD Cable/Cord Set 51360135

Description
POWER CABLE, (P/N 500003090), DOUBLE ENDED CORDSETS, MALE STRAIGHT TO FEMALE STRAIGHT, 4-PIN, 18 AWG, 300 V, 5.6 A. FREE 2 YEAR RADWELL WARRANTY
Description
POWER CABLE, (P/N 500003090), DOUBLE ENDED CORDSETS, MALE STRAIGHT TO FEMALE STRAIGHT, 4-PIN, 18 AWG, 300 V, 5.6 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 51360135 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
51360135
QD Cable/Cord Set 51360135
POWER CABLE, (P/N 500003090), DOUBLE ENDED CORDSETS, MALE STRAIGHT TO FEMALE STRAIGHT, 4-PIN, 18 AWG, 300 V, 5.6 A. FREE 2 YEAR RADWELL WARRANTY

POWER CABLE, (P/N 500003090), DOUBLE ENDED CORDSETS, MALE STRAIGHT TO FEMALE STRAIGHT, 4-PIN, 18 AWG, 300 V, 5.6 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 51360135
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details