Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
RADWELL INTERNATIONAL
4810356 -- GEAR MOTOR
Radwell International
Gear Motor
4810356
Description
GEAR MOTOR 12VAC 35OHMS. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GEAR MOTOR 12VAC 35OHMS. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Gear Motor
4810356
Gear Motor
4810356
GEAR MOTOR 12VAC 35OHMS. FREE 2 YEAR RADWELL WARRANTY
GEAR MOTOR 12VAC 35OHMS. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Number
4810356
Product Name
Gear Motor
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297C-24V GP42-130
Specs
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
Yuyao Baida Electric CO., LTD.
DC Micro Motor
76mm-1
Specs
Motor Type
DC Motor
Units
Metric
Shaft Orientation
Right Angle
View Details
ElectroCraft
Motor
MPP26-WL-018V24-220-D
View Details
RS Components, Ltd.
DC Motors
7736804
Specs
Motor Type
DC Motor
Commutation
Brush
Continuous Torque
70.8 to 442.5 In-lbs (81.63 to 510 kg-cm)
View Details