Radwell International Starter 47457463

Description
STARTING TORQUE LIMITER, 230-480VAC, 15AMP, 10HP. FREE 2 YEAR RADWELL WARRANTY
Description
STARTING TORQUE LIMITER, 230-480VAC, 15AMP, 10HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 47457463 - Radwell International
Willingboro, NJ, United States
Starter
47457463
Starter 47457463
STARTING TORQUE LIMITER, 230-480VAC, 15AMP, 10HP. FREE 2 YEAR RADWELL WARRANTY

STARTING TORQUE LIMITER, 230-480VAC, 15AMP, 10HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 47457463
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
IEC 12 A Contactor - 100-C12KB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details