Radwell International Proximity Switch 4614710-SUB

Description
SUBSTITUTE FOR TURCK ELEKTRONIK 4614710, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR TURCK ELEKTRONIK 4614710, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 123685434 - Radwell International
Willingboro, NJ, United States
Proximity Switch
123685434
Proximity Switch 123685434
SUBSTITUTE FOR TURCK ELEKTRONIK 4614710, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR TURCK ELEKTRONIK 4614710, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 123685434
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details