Radwell International Pipe and Coupling 45758397

Description
DISCONTINUED BY MANUFACTURER, CONDUIT FITTING, 8-12MM, 90DEG ELBOW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONDUIT FITTING, 8-12MM, 90DEG ELBOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 45758397 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
45758397
Pipe and Coupling 45758397
DISCONTINUED BY MANUFACTURER, CONDUIT FITTING, 8-12MM, 90DEG ELBOW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONDUIT FITTING, 8-12MM, 90DEG ELBOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 45758397
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.218 Bore, 0.56 Hub Dia. - A 1A16-45621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2180 inch (5.54 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details