CONTROLLER, ETHERNET, 100MBPS, LQFP-48; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3U; SUPPLY VOLTAGE MIN:3.135V; SUPPLY VOLTAGE MAX:3.3V; CONTROLLER IC CASE STYLE:LQFP; NO. OF PINS:48PINS; IC INTERFACE TYPE:MII, RMII; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Thyristors |
| Product Number | 45331224 |
| Product Name | Thyristor/SCR/Triac/Diac/Alternistor |