Radwell International QD Cable/Cord Set 44028804

Description
CABLE ASSEMBLY, MALE TO FEMALE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE ASSEMBLY, MALE TO FEMALE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 44028804 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
44028804
QD Cable/Cord Set 44028804
CABLE ASSEMBLY, MALE TO FEMALE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY, MALE TO FEMALE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 44028804
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details