Radwell International Fan/Thermal Management for Control Panel 4374S-SUB

Description
SUBSTITUTE FOR EBM PAPST 4374S, FAN, AXIAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:32MM, 45DBA, FLOW RATE - IMPERIAL:100CU.FT/MI N, FLOW RATE - METRIC:2.84M /MIN, BEARING TYPE:BALL, POWER CONNECTION TYPE:2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EBM PAPST 4374S, FAN, AXIAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:32MM, 45DBA, FLOW RATE - IMPERIAL:100CU.FT/MI N, FLOW RATE - METRIC:2.84M /MIN, BEARING TYPE:BALL, POWER CONNECTION TYPE:2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Thermal Management for Control Panel - 123166858 - Radwell International
Willingboro, NJ, United States
Fan/Thermal Management for Control Panel
123166858
Fan/Thermal Management for Control Panel 123166858
SUBSTITUTE FOR EBM PAPST 4374S, FAN, AXIAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:32MM, 45DBA, FLOW RATE - IMPERIAL:100CU.FT/MI N, FLOW RATE - METRIC:2.84M /MIN, BEARING TYPE:BALL, POWER CONNECTION TYPE:2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EBM PAPST 4374S, FAN, AXIAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:32MM, 45DBA, FLOW RATE - IMPERIAL:100CU.FT/MIN, FLOW RATE - METRIC:2.84M /MIN, BEARING TYPE:BALL, POWER CONNECTION TYPE:2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 123166858
Product Name Fan/Thermal Management for Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details