Radwell International Pipe and Coupling 42653055

Description
COUPLER, ALIGNMENT COUPLER, 3/8 INCH SCREW SIZE, FINE THREAD, 830 AXIAL LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLER, ALIGNMENT COUPLER, 3/8 INCH SCREW SIZE, FINE THREAD, 830 AXIAL LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 42653055 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
42653055
Pipe and Coupling 42653055
COUPLER, ALIGNMENT COUPLER, 3/8 INCH SCREW SIZE, FINE THREAD, 830 AXIAL LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

COUPLER, ALIGNMENT COUPLER, 3/8 INCH SCREW SIZE, FINE THREAD, 830 AXIAL LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 42653055
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details