SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE, PRODUCT RANGE:E SERIES, SENSOR CONNECTOR SIZE:M12, SENSOR CONNECTOR GENDER:FEMALE, NO. OF POSITIONS:4 POSITIONS, SENSOR CONTACT TYPE:SCREW SOCKET, IP / NEMA RATING:IP67, CONNECTOR CODING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 41444772 |
| Product Name | Sensor Accessory |