Radwell International Reducer 40181889

Description
DOUBLE GEARBOX, WORM+HELICAL, RATIO: 5.45-30, INPUT: IEC80B5, OUTPUT: 025MM, HW030. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE GEARBOX, WORM+HELICAL, RATIO: 5.45-30, INPUT: IEC80B5, OUTPUT: 025MM, HW030. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 40181889 - Radwell International
Willingboro, NJ, United States
Reducer
40181889
Reducer 40181889
DOUBLE GEARBOX, WORM+HELICAL, RATIO: 5.45-30, INPUT: IEC80B5, OUTPUT: 025MM, HW030. FREE 2 YEAR RADWELL WARRANTY

DOUBLE GEARBOX, WORM+HELICAL, RATIO: 5.45-30, INPUT: IEC80B5, OUTPUT: 025MM, HW030. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 40181889
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Gearbox - EMGA-80-A-G5-100A - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details