1 FT IBM TYPE MONITOR AC EXTENSION CORD; CONNECTOR TYPE A:IEC 60320 C14; CONNECTOR TYPE B:IEC 60320 C13; CABLE LENGTH - IMPERIAL:1FT; CABLE LENGTH - METRIC:0.3M; JACKET COLOR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 39042227 |
| Product Name | Electrical Cable/Wire |