Radwell International Shock Absorber 37921725

Description
SHOCK ABSORBER 12INCH. FREE 2 YEAR RADWELL WARRANTY
Description
SHOCK ABSORBER 12INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - 37921725 - Radwell International
Willingboro, NJ, United States
Shock Absorber
37921725
Shock Absorber 37921725
SHOCK ABSORBER 12INCH. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER 12INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 37921725
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-5-5-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 44.96 lbs (20.39 kg)
View Details
2 suppliers
Adjustable Shock Absorber - FWM-4250YBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details
Model D 08-23, Oil Damper - D-08-23 - Isotech, Inc.
Specs
Rod Diameter 0.3150 inch (8 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Adjustable Hydraulic Shock Absorbers / Mid-Bore - OEMXT 1.5M x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details