Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
RADWELL INTERNATIONAL
37202362 -- GEAR MOTOR
Radwell International
Gear Motor
37202362
Description
GEARMOTOR 12VDC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GEARMOTOR 12VDC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Gear Motor
37202362
Gear Motor
37202362
GEARMOTOR 12VDC. FREE 2 YEAR RADWELL WARRANTY
GEARMOTOR 12VDC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Number
37202362
Product Name
Gear Motor
Unlock Full Specs
to access all available technical data
Similar Products
Yuyao Baida Electric CO., LTD.
DC Micro Motor
BD59ZY90
Specs
Motor Type
DC Motor
Gear Type
Worm
Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft
A 3Z16-0050A
Specs
Motor Type
DC Motor
DC Voltage Range
3.0 VDC
Continuous Current
0.0060 amps
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Slow Juicer Brushed DC Motor With Gearbox
PGM.W098 series
Specs
Output Power
0.1876 HP
Gear Type
Worm
View Details
Portescap
Motors - AC, DC
1113225018
Specs
Motor Type
DC Motor
Commutation
Brush
Standard DC Voltage
24V
View Details