Radwell International Servo Motor 34578253

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 28 MM SHAFT LENGTH, 2 PHASE, 9 ELECTRICAL CYCLES PER REVOLUTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 28 MM SHAFT LENGTH, 2 PHASE, 9 ELECTRICAL CYCLES PER REVOLUTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 34578253 - Radwell International
Willingboro, NJ, United States
Servo Motor
34578253
Servo Motor 34578253
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 28 MM SHAFT LENGTH, 2 PHASE, 9 ELECTRICAL CYCLES PER REVOLUTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 28 MM SHAFT LENGTH, 2 PHASE, 9 ELECTRICAL CYCLES PER REVOLUTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 34578253
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 1500 rpm
View Details