Radwell International Gear Box 34567055

Description
ANGLGEAR RIGHT ANGLE DRIVE WITHOUT KEYWAY, 3/8" SHAFT DIA, 3 FLANGE, 2-OUTPUT, 3-WAY STYLE MOUNT, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
ANGLGEAR RIGHT ANGLE DRIVE WITHOUT KEYWAY, 3/8" SHAFT DIA, 3 FLANGE, 2-OUTPUT, 3-WAY STYLE MOUNT, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 34567055 - Radwell International
Willingboro, NJ, United States
Gear Box
34567055
Gear Box 34567055
ANGLGEAR RIGHT ANGLE DRIVE WITHOUT KEYWAY, 3/8" SHAFT DIA, 3 FLANGE, 2-OUTPUT, 3-WAY STYLE MOUNT, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

ANGLGEAR RIGHT ANGLE DRIVE WITHOUT KEYWAY, 3/8" SHAFT DIA, 3 FLANGE, 2-OUTPUT, 3-WAY STYLE MOUNT, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 34567055
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-141 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 141 (X : 1)
View Details
GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details