Radwell International Shock Absorber 3333773

Description
DISCONTINUED BY MANUFACTURER, SHOCK ABSORBER, SMALL BORE SERIES, CORROSION-RESISTANT, SOFT STOP, 1.56 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SHOCK ABSORBER, SMALL BORE SERIES, CORROSION-RESISTANT, SOFT STOP, 1.56 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - 3333773 - Radwell International
Willingboro, NJ, United States
Shock Absorber
3333773
Shock Absorber 3333773
DISCONTINUED BY MANUFACTURER, SHOCK ABSORBER, SMALL BORE SERIES, CORROSION-RESISTANT, SOFT STOP, 1.56 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SHOCK ABSORBER, SMALL BORE SERIES, CORROSION-RESISTANT, SOFT STOP, 1.56 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 3333773
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Pneumatic shock absorber - DYEF-M10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1457 inch (3.7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2023097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Total Energy/Cycle 17.7 In-lbs (20.41 kg-cm)
View Details
Linear Shock Absorber - FPD-1050 Series - Bansbach Easylift®
Specs
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
Rod Diameter 0.0984 inch (2.5 mm)
View Details