Radwell International Motor 32448274

Description
MOTOR DC DRIVE 24VDC 42RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR DC DRIVE 24VDC 42RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 32448274 - Radwell International
Willingboro, NJ, United States
MOTOR DC DRIVE 24VDC 42RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR DC DRIVE 24VDC 42RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 32448274
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
435 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
AC Universal Motor for Meat Grinder - PU5425220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.4021 HP
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details