Radwell International Memory IC 32374587

Description
IC, RS485 TRX, 3.3V, SD, 8NSOIC, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, NO. OF RECEIVERS:1RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.465V, DRIVER CASE STYLE:NSOIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, RS485 TRX, 3.3V, SD, 8NSOIC, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, NO. OF RECEIVERS:1RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.465V, DRIVER CASE STYLE:NSOIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Memory IC - 32374587 - Radwell International
Willingboro, NJ, United States
Memory IC
32374587
Memory IC 32374587
IC, RS485 TRX, 3.3V, SD, 8NSOIC, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, NO. OF RECEIVERS:1RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.465V, DRIVER CASE STYLE:NSOIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, RS485 TRX, 3.3V, SD, 8NSOIC, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, NO. OF RECEIVERS:1RECEIVERS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.465V, DRIVER CASE STYLE:NSOIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Memory Chips
Product Number 32374587
Product Name Memory IC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details