Radwell International Hydraulic Filter & Assembly & Components & Kit 2980L12V08-SUB

Description
SUBSTITUTE FOR SEPARATION TECHNOLOGIES 2980L12V08, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SEPARATION TECHNOLOGIES 2980L12V08, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83293540 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83293540
Hydraulic Filter & Assembly & Components & Kit 83293540
SUBSTITUTE FOR SEPARATION TECHNOLOGIES 2980L12V08, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SEPARATION TECHNOLOGIES 2980L12V08, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83293540
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-053-S-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details