Radwell International Contactor 27165255

Description
CONTACTOR, MC SERIES, 15 KW, 32 AMP, 690 VAC, 3-POLE, 24 VAC 50/60 HZ COIL,. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, MC SERIES, 15 KW, 32 AMP, 690 VAC, 3-POLE, 24 VAC 50/60 HZ COIL,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 27165255 - Radwell International
Willingboro, NJ, United States
Contactor
27165255
Contactor 27165255
CONTACTOR, MC SERIES, 15 KW, 32 AMP, 690 VAC, 3-POLE, 24 VAC 50/60 HZ COIL,. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, MC SERIES, 15 KW, 32 AMP, 690 VAC, 3-POLE, 24 VAC 50/60 HZ COIL,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 27165255
Product Name Contactor
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-100V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 6450 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details