Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MECHANICAL SEALS
RADWELL INTERNATIONAL
25993029 -- SEAL
Radwell International
Seal
25993029
Description
SEAL KIT 70MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SEAL KIT 70MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Seal
25993029
Seal
25993029
SEAL KIT 70MM. FREE 2 YEAR RADWELL WARRANTY
SEAL KIT 70MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Mechanical Seals
Product Number
25993029
Product Name
Seal
Unlock Full Specs
to access all available technical data
Similar Products
Technetics Group
Mechanical Seals
CEFILAC GPA®
Specs
Seal Application
Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed
2950 ft/min (1499 cm/sec)
Operating Pressure
218 psi (153 m H2O)
View Details
Festo Corporation
Pneumatic Cylinder Repair / Seal Kit
8047217
Specs
Seal Application
Gas Seal (Spiral Groove Seal)
View Details
Woodex MECO Industries
Double Mechanical Seal With a Mechanical Drive
EP Type-3 Series
Specs
Mechanical Seal Type
Double
Seal Design
Elastomeric Bellows
Seal Application
Agitator or Mixer
View Details
CoorsTek
Ceramic Water Pump Seals, Automotive
Specs
Seal Application
Pump (optional feature); Gas Seal (Spiral Groove Seal) (optional feature)
Metal Carbide & Metal Oxide (Ceramic)
Metal Carbide; Al-Oxide; Miscellaneous Metal Oxides
View Details