SOLVENT DISPENSER BOTTLE; DISPENSER TYPE:PUMP BOTTLE; VOLUME:6FL.OZ (US); PRODUCT RANGE:-; ACCESSORY TYPE:CHEMICAL DISPENSER BOTTLE; BODY MATERIAL:POLYETHYLEN
E; CAPACITY:6FL.OZ (US); COLOUR:TRANSLUCENT; DISPENSING METHOD:BOTTLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOLVENT DISPENSER BOTTLE; DISPENSER TYPE:PUMP BOTTLE; VOLUME:6FL.OZ (US); PRODUCT RANGE:-; ACCESSORY TYPE:CHEMICAL DISPENSER BOTTLE; BODY MATERIAL:POLYETHYLENE; CAPACITY:6FL.OZ (US); COLOUR:TRANSLUCENT; DISPENSING METHOD:BOTTLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY