Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
RADWELL INTERNATIONAL
24637067 -- MOTOR DRIVEN PUMP
Radwell International
Motor Driven Pump
24637067
Description
VACCUUM PUMP 12VDC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
VACCUUM PUMP 12VDC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Motor Driven Pump
24637067
Motor Driven Pump
24637067
VACCUUM PUMP 12VDC. FREE 2 YEAR RADWELL WARRANTY
VACCUUM PUMP 12VDC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Liquid Handling Pumps
Product Number
24637067
Product Name
Motor Driven Pump
Unlock Full Specs
to access all available technical data
Similar Products
IMI Life Science
Cadent™ 6M Syringe Pump
102677-103050-2
Specs
Pump Type
Syringe Pump
Industry Served
Analytical Biosciences
View Details
Petersen Products Co.
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda
938-9335-H
Specs
Pump Type
Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
100.0 psi (70.31 m of Water)
Liquid Flow
35.000 GPM (132.58 L/min)
View Details
Gorman-Rupp Pumps
GHS4RM32-B Positive Displacement Pump
Specs
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
4.000 inch (102 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details
Hamilton Company
PSD/4
54848-01
Specs
Pump Type
Syringe Pump
Power Source
24 VDC
View Details