Radwell International Pneumatic Filter 227701044

Description
DISCONTINUED BY MANUFACTURER, WATER FILTER, 40" LENGTH, 2.5" DIAMETER, 50PSID MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WATER FILTER, 40" LENGTH, 2.5" DIAMETER, 50PSID MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 227701044 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
227701044
Pneumatic Filter 227701044
DISCONTINUED BY MANUFACTURER, WATER FILTER, 40" LENGTH, 2.5" DIAMETER, 50PSID MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WATER FILTER, 40" LENGTH, 2.5" DIAMETER, 50PSID MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 227701044
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 7302934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Blower filter
Media Type Polyethylene Terephthalate
Length 19.49 inch (495 mm)
View Details