Radwell International Servo Motor 226935957

Description
INTEGRATED SERVO MOTOR, SERIES MAC MOTOR, 4000RPM MAX, 0.97-2.8LB-IN RMS/PEAK TORQUE, IP42 PROTECTION, 46W POWER RATING, 12-48V. FREE 2 YEAR RADWELL WARRANTY
Description
INTEGRATED SERVO MOTOR, SERIES MAC MOTOR, 4000RPM MAX, 0.97-2.8LB-IN RMS/PEAK TORQUE, IP42 PROTECTION, 46W POWER RATING, 12-48V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226935957 - Radwell International
Willingboro, NJ, United States
Servo Motor
226935957
Servo Motor 226935957
INTEGRATED SERVO MOTOR, SERIES MAC MOTOR, 4000RPM MAX, 0.97-2.8LB-IN RMS/PEAK TORQUE, IP42 PROTECTION, 46W POWER RATING, 12-48V. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED SERVO MOTOR, SERIES MAC MOTOR, 4000RPM MAX, 0.97-2.8LB-IN RMS/PEAK TORQUE, IP42 PROTECTION, 46W POWER RATING, 12-48V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226935957
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A220T-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 6000 rpm
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details