Radwell International Motor 226785762

Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 226785762 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 226785762
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

845 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXG Gear Motor, 200V Batteryless - SXG55AW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0074 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details