Radwell International Reducer 225680450

Description
GEAR REDUCER, 60 RATIO, 1800 RPM, 0.47 KW, 74.5 NM OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 60 RATIO, 1800 RPM, 0.47 KW, 74.5 NM OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 225680450 - Radwell International
Willingboro, NJ, United States
Reducer
225680450
Reducer 225680450
GEAR REDUCER, 60 RATIO, 1800 RPM, 0.47 KW, 74.5 NM OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 60 RATIO, 1800 RPM, 0.47 KW, 74.5 NM OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 225680450
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details