Radwell International Contactor 225182335

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 60AMP, 3POLE, 104-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 60AMP, 3POLE, 104-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 225182335 - Radwell International
Willingboro, NJ, United States
Contactor
225182335
Contactor 225182335
DISCONTINUED BY MANUFACTURER, CONTACTOR, 60AMP, 3POLE, 104-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 60AMP, 3POLE, 104-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225182335
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
IEC 16 A Contactor - 100-C16E01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details