Radwell International Cable for Computer Nework Etc… 224900708

Description
DISCONTINUED BY MANUFACTURER, PATCH CABLE, CATEGORY 6, RJ45 MALE CONNECTORS, 550 MHZ, 24 AWG, EIA/TIA TSB-40A ETL VERIFIED, CONTACT GOLD PLATING, MOLDED STRAIN RELIEF, STRANDED 568B, YELLOW, 7 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PATCH CABLE, CATEGORY 6, RJ45 MALE CONNECTORS, 550 MHZ, 24 AWG, EIA/TIA TSB-40A ETL VERIFIED, CONTACT GOLD PLATING, MOLDED STRAIN RELIEF, STRANDED 568B, YELLOW, 7 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 224900708 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
224900708
Cable for Computer Nework Etc… 224900708
DISCONTINUED BY MANUFACTURER, PATCH CABLE, CATEGORY 6, RJ45 MALE CONNECTORS, 550 MHZ, 24 AWG, EIA/TIA TSB-40A ETL VERIFIED, CONTACT GOLD PLATING, MOLDED STRAIN RELIEF, STRANDED 568B, YELLOW, 7 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PATCH CABLE, CATEGORY 6, RJ45 MALE CONNECTORS, 550 MHZ, 24 AWG, EIA/TIA TSB-40A ETL VERIFIED, CONTACT GOLD PLATING, MOLDED STRAIN RELIEF, STRANDED 568B, YELLOW, 7 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 224900708
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1862791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details