Radwell International Motor 224677467

Description
DISCONTINUED BY MANUFACTURER, DC MOTOR, PERMANENT MAGNET, SIZE 23, 3.33 INCH MOTOR LENGTH, 0.09 NM RATED TORQUE, 4200 RPM, 24 VDC, 39.5 W, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC MOTOR, PERMANENT MAGNET, SIZE 23, 3.33 INCH MOTOR LENGTH, 0.09 NM RATED TORQUE, 4200 RPM, 24 VDC, 39.5 W, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 224677467 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, DC MOTOR, PERMANENT MAGNET, SIZE 23, 3.33 INCH MOTOR LENGTH, 0.09 NM RATED TORQUE, 4200 RPM, 24 VDC, 39.5 W, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC MOTOR, PERMANENT MAGNET, SIZE 23, 3.33 INCH MOTOR LENGTH, 0.09 NM RATED TORQUE, 4200 RPM, 24 VDC, 39.5 W, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 224677467
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details