Radwell International Gear Motor 224313164

Description
MOTOR, 9.8 AMP, 24 VDC, WITH PERMENANT MAGNET, 20:1 RATIO, 3000 R/MIN, 236 WATT INPUT POWER, -20 TO 155 DEGREE C, IP40. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 9.8 AMP, 24 VDC, WITH PERMENANT MAGNET, 20:1 RATIO, 3000 R/MIN, 236 WATT INPUT POWER, -20 TO 155 DEGREE C, IP40. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 224313164 - Radwell International
Willingboro, NJ, United States
Gear Motor
224313164
Gear Motor 224313164
MOTOR, 9.8 AMP, 24 VDC, WITH PERMENANT MAGNET, 20:1 RATIO, 3000 R/MIN, 236 WATT INPUT POWER, -20 TO 155 DEGREE C, IP40. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 9.8 AMP, 24 VDC, WITH PERMENANT MAGNET, 20:1 RATIO, 3000 R/MIN, 236 WATT INPUT POWER, -20 TO 155 DEGREE C, IP40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 224313164
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
342 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details