Radwell International Reducer 223338882

Description
BALL REDUCER, RATIO 1/50S, 12MM SHAFT OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BALL REDUCER, RATIO 1/50S, 12MM SHAFT OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 223338882 - Radwell International
Willingboro, NJ, United States
Reducer
223338882
Reducer 223338882
BALL REDUCER, RATIO 1/50S, 12MM SHAFT OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BALL REDUCER, RATIO 1/50S, 12MM SHAFT OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 223338882
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details