Radwell International Pipe and Coupling 222984748

Description
COUPLER, MALE PLUG, TYPE: JIFFY-TITE, 500 SERIES, 5/8 INCH HOSE STEM INNER DIAMETER, 7/8 INCH HEX, 1/2 NPT PIPE THREAD, BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLER, MALE PLUG, TYPE: JIFFY-TITE, 500 SERIES, 5/8 INCH HOSE STEM INNER DIAMETER, 7/8 INCH HEX, 1/2 NPT PIPE THREAD, BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 222984748 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
222984748
Pipe and Coupling 222984748
COUPLER, MALE PLUG, TYPE: JIFFY-TITE, 500 SERIES, 5/8 INCH HOSE STEM INNER DIAMETER, 7/8 INCH HEX, 1/2 NPT PIPE THREAD, BRASS. FREE 2 YEAR RADWELL WARRANTY

COUPLER, MALE PLUG, TYPE: JIFFY-TITE, 500 SERIES, 5/8 INCH HOSE STEM INNER DIAMETER, 7/8 INCH HEX, 1/2 NPT PIPE THREAD, BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 222984748
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid coupling with bores of 0.1875 / 0.1875
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1875 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQS-1/4T-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details