Radwell International Pipe and Coupling 222983719

Description
CONNECTOR SOCKET, TYPE: JIFFY-LOK, 500 SERIES, 90 DEGREE FLOW-THRU, 5/8 INCH HOSE STEM INNER DIAMETER, 3/4 INCH NPT, 200 PSI MAX CAPACITY, 400 DEGREES FARENHEIT MAX TEMPERATURE, BRASS MATERIAL . FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR SOCKET, TYPE: JIFFY-LOK, 500 SERIES, 90 DEGREE FLOW-THRU, 5/8 INCH HOSE STEM INNER DIAMETER, 3/4 INCH NPT, 200 PSI MAX CAPACITY, 400 DEGREES FARENHEIT MAX TEMPERATURE, BRASS MATERIAL . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 222983719 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
222983719
Pipe and Coupling 222983719
CONNECTOR SOCKET, TYPE: JIFFY-LOK, 500 SERIES, 90 DEGREE FLOW-THRU, 5/8 INCH HOSE STEM INNER DIAMETER, 3/4 INCH NPT, 200 PSI MAX CAPACITY, 400 DEGREES FARENHEIT MAX TEMPERATURE, BRASS MATERIAL . FREE 2 YEAR RADWELL WARRANTY

CONNECTOR SOCKET, TYPE: JIFFY-LOK, 500 SERIES, 90 DEGREE FLOW-THRU, 5/8 INCH HOSE STEM INNER DIAMETER, 3/4 INCH NPT, 200 PSI MAX CAPACITY, 400 DEGREES FARENHEIT MAX TEMPERATURE, BRASS MATERIAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 222983719
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Features Keyway
Material Carbon / Alloy Steel; Nylon
View Details
14mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 2 & 3mm - A 5X 9M0203 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0787 inch (2 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details