Radwell International Gear Motor 222906202

Description
DISCONTINUED BY MANUFACTURER, DC GEARED MOTOR, 12 VDC, A90L-0001-0126/50/12 . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC GEARED MOTOR, 12 VDC, A90L-0001-0126/50/12 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 222906202 - Radwell International
Willingboro, NJ, United States
Gear Motor
222906202
Gear Motor 222906202
DISCONTINUED BY MANUFACTURER, DC GEARED MOTOR, 12 VDC, A90L-0001-0126/50/12 . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC GEARED MOTOR, 12 VDC, A90L-0001-0126/50/12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 222906202
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
16 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Power Window Lift Motor - PGM.W558 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0188 HP
Gear Type Worm
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details