Radwell International Photoelectric 220711598

Description
THRU-BEAM EMMITTER, STANDARD, INFRARED: 880 NM, EURO STYLE QUICK DISCONNECT, 10-40 VDC, RP74 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
THRU-BEAM EMMITTER, STANDARD, INFRARED: 880 NM, EURO STYLE QUICK DISCONNECT, 10-40 VDC, RP74 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 220711598 - Radwell International
Willingboro, NJ, United States
Photoelectric
220711598
Photoelectric 220711598
THRU-BEAM EMMITTER, STANDARD, INFRARED: 880 NM, EURO STYLE QUICK DISCONNECT, 10-40 VDC, RP74 SERIES. FREE 2 YEAR RADWELL WARRANTY

THRU-BEAM EMMITTER, STANDARD, INFRARED: 880 NM, EURO STYLE QUICK DISCONNECT, 10-40 VDC, RP74 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 220711598
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Compact confocal sensor - confocalDT IFS2404-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEN-M18NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details