Radwell International Motor Driven Pump 219815848

Description
DIAPHRAGM LIQUID PUMP, 3.3L/MIN MAX FLOW RATING, 87.02PSIG/6BAR PRESSURE MAX, 3/MH2O SUCTION HEIGHT, PTFE DIAPHRAGM MATERIAL, 24VDC 2AMP 35W RATING, IP54 PROTECTION, 3WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
DIAPHRAGM LIQUID PUMP, 3.3L/MIN MAX FLOW RATING, 87.02PSIG/6BAR PRESSURE MAX, 3/MH2O SUCTION HEIGHT, PTFE DIAPHRAGM MATERIAL, 24VDC 2AMP 35W RATING, IP54 PROTECTION, 3WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 219815848 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
219815848
Motor Driven Pump 219815848
DIAPHRAGM LIQUID PUMP, 3.3L/MIN MAX FLOW RATING, 87.02PSIG/6BAR PRESSURE MAX, 3/MH2O SUCTION HEIGHT, PTFE DIAPHRAGM MATERIAL, 24VDC 2AMP 35W RATING, IP54 PROTECTION, 3WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

DIAPHRAGM LIQUID PUMP, 3.3L/MIN MAX FLOW RATING, 87.02PSIG/6BAR PRESSURE MAX, 3/MH2O SUCTION HEIGHT, PTFE DIAPHRAGM MATERIAL, 24VDC 2AMP 35W RATING, IP54 PROTECTION, 3WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 219815848
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
81 1/2E3-X1.5 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details