Radwell International Hydraulic Pump/Motor 219797903

Description
PUMP / CENTRIFUGAL, MODEL AC5STS, CLOSE COUPLED, MECHANICALLY SEALED, 1-1/2" SUCTION X 1-1/4" FNPT DISCHARGE, FKM O-RING, SINGLE BELLOW / 21 SEAL, 4" IMPELLER DIA, STAINLESS STEEL, W/ MOTOR / NEMA 56C / TEFC / 1HP / 3450RPM / 1-PHASE / 115/230 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
PUMP / CENTRIFUGAL, MODEL AC5STS, CLOSE COUPLED, MECHANICALLY SEALED, 1-1/2" SUCTION X 1-1/4" FNPT DISCHARGE, FKM O-RING, SINGLE BELLOW / 21 SEAL, 4" IMPELLER DIA, STAINLESS STEEL, W/ MOTOR / NEMA 56C / TEFC / 1HP / 3450RPM / 1-PHASE / 115/230 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump/Motor - 219797903 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump/Motor
219797903
Hydraulic Pump/Motor 219797903
PUMP / CENTRIFUGAL, MODEL AC5STS, CLOSE COUPLED, MECHANICALLY SEALED, 1-1/2" SUCTION X 1-1/4" FNPT DISCHARGE, FKM O-RING, SINGLE BELLOW / 21 SEAL, 4" IMPELLER DIA, STAINLESS STEEL, W/ MOTOR / NEMA 56C / TEFC / 1HP / 3450RPM / 1-PHASE / 115/230 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY

PUMP / CENTRIFUGAL, MODEL AC5STS, CLOSE COUPLED, MECHANICALLY SEALED, 1-1/2" SUCTION X 1-1/4" FNPT DISCHARGE, FKM O-RING, SINGLE BELLOW / 21 SEAL, 4" IMPELLER DIA, STAINLESS STEEL, W/ MOTOR / NEMA 56C / TEFC / 1HP / 3450RPM / 1-PHASE / 115/230 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 219797903
Product Name Hydraulic Pump/Motor
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
81 1/2A2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details