Radwell International Filter/Dryer 219634017

Description
LIQUID FILTER BAG, POLYPROPYLENE MESH, 600 MICRON RATING, 32 INCH LENGTH, 7 INCH DIAMETHER. FREE 2 YEAR RADWELL WARRANTY
Description
LIQUID FILTER BAG, POLYPROPYLENE MESH, 600 MICRON RATING, 32 INCH LENGTH, 7 INCH DIAMETHER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 219634017 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
219634017
Filter/Dryer 219634017
LIQUID FILTER BAG, POLYPROPYLENE MESH, 600 MICRON RATING, 32 INCH LENGTH, 7 INCH DIAMETHER. FREE 2 YEAR RADWELL WARRANTY

LIQUID FILTER BAG, POLYPROPYLENE MESH, 600 MICRON RATING, 32 INCH LENGTH, 7 INCH DIAMETHER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 219634017
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
92mm Fan Filter Media 60PPI - 09362-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Fan Filters - 283170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Stainless Steel
Length 4.72 inch (120 mm)
View Details