Radwell International Vacuum Pump 219075728

Description
DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 24 VDC INPUT, 5 AMP, 7 BAR MAX, STAINLESS STEEL VALVE, ALUMINIUM PUMP HEAD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 24 VDC INPUT, 5 AMP, 7 BAR MAX, STAINLESS STEEL VALVE, ALUMINIUM PUMP HEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 219075728 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
219075728
Vacuum Pump 219075728
DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 24 VDC INPUT, 5 AMP, 7 BAR MAX, STAINLESS STEEL VALVE, ALUMINIUM PUMP HEAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VACUUM PUMP, 24 VDC INPUT, 5 AMP, 7 BAR MAX, STAINLESS STEEL VALVE, ALUMINIUM PUMP HEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 219075728
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

02D3-E1 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Water Pumps - 8170719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.5 psi (3.87 m of Water)
Liquid Flow 0.304 GPM (1.15 L/min)
Power Source 12 v
View Details