Radwell International Pump Repair Kit 218-135-SUB

Description
SUBSTITUTE FOR GRACO PART # 218-135, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR GRACO PART # 218-135, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 116636389 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
116636389
Pump Repair Kit 116636389
SUBSTITUTE FOR GRACO PART # 218-135, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR GRACO PART # 218-135, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 116636389
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Fixed Displacement Hydraulic Vane Pump - HQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 3045.8 psi (1428 to 2141 m of Water)
Liquid Flow 10.296 to 29.304 GPM (39.00 to 111.00 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details