BRUSH, TECHNICAL CLEANING; OVERALL LENGTH:5.25; WIDTH:10MM; BRISTLE MATERIAL:HORSE HAIR; HANDLE MATERIAL:STEEL; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); HEAD MATERIAL:HORSE HAIR; LENGTH:114MM; LENGTH, IMPERIAL:4.1/2; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Brush Seals |
| Product Number | 21729011 |
| Product Name | Brush |