Radwell International Pipe and Coupling 21411210

Description
COUPLING 60MM OD 37MM W. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING 60MM OD 37MM W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 21411210 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
21411210
Pipe and Coupling 21411210
COUPLING 60MM OD 37MM W. FREE 2 YEAR RADWELL WARRANTY

COUPLING 60MM OD 37MM W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 21411210
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details