INLINE STRAINER, STAINLESS STEEL MESH SCREEN, FOR USE WITH WATER, 100 PSI MAX, 1/4 INCH NPT FEMALE CONNECTION, 305-MICRON RATING, 0.5 GPM FLOW RATE, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | 213069425 |
| Product Name | Pneumatic Filter |
| Construction | Filter Media |