Radwell International Electrical Cable/Wire 21291021

Description
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 1000FT, 300V; JKT COLOR:CHROME; NO. OF CONDUCTORS:9CONDUCTO R; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):305M; VOLT RATING:300V;ROHS COMP. FREE 2 YEAR RADWELL WARRANTY
Description
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 1000FT, 300V; JKT COLOR:CHROME; NO. OF CONDUCTORS:9CONDUCTO R; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):305M; VOLT RATING:300V;ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 21291021 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
21291021
Electrical Cable/Wire 21291021
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 1000FT, 300V; JKT COLOR:CHROME; NO. OF CONDUCTORS:9CONDUCTO R; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):305M; VOLT RATING:300V;ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 1000FT, 300V; JKT COLOR:CHROME; NO. OF CONDUCTORS:9CONDUCTOR; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):305M; VOLT RATING:300V;ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 21291021
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details